Vishay Intertechnology, Inc. Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0110FEA

Description
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0110FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0110FEA
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0110FEA
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0110FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0110FEA-ND
Chip Resistor - Surface Mount WSL1206R0110FEA-ND
11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0110FEA WSL1206R0110FEA-ND
Product Name Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details