Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More WSL1206R0100JEA

Description
Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More - WSL1206R0100JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More
WSL1206R0100JEA
Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More WSL1206R0100JEA
Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More

Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R0100JEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100JEATR-ND
Chip Resistor - Surface Mount 541-WSL1206R0100JEATR-ND
10 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100JEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100JEACT-ND
Chip Resistor - Surface Mount 541-WSL1206R0100JEACT-ND
RES 0.01 OHM 5% 1/4W 1206

RES 0.01 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100JEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100JEADKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0100JEADKR-ND
RES 0.01 OHM 5% 1/4W 1206

RES 0.01 OHM 5% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0100JEA 541-WSL1206R0100JEATR-ND
Product Name Current Sense Resistors - SMD 1/4watt .01ohms 5% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details