Vishay Intertechnology, Inc. Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FTA18

Description
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0100FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0100FTA18
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FTA18
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0100FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0100FTA18-ND
Chip Resistor - Surface Mount WSL1206R0100FTA18-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0100FTA18 WSL1206R0100FTA18-ND
Product Name Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details