Vishay Intertechnology, Inc. Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FTA

Description
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0100FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0100FTA
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FTA
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.25 W 0.01 ohm Resistor - 52-WSL1206R0100FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.01 ohm Resistor
52-WSL1206R0100FTA
SMD 0.25 W 0.01 ohm Resistor 52-WSL1206R0100FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0100FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0100FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100FTATR-ND
Chip Resistor - Surface Mount 541-WSL1206R0100FTATR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100FTACT-ND
Chip Resistor - Surface Mount 541-WSL1206R0100FTACT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100FTADKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0100FTADKR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL1206R0100FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R0100FTA
Resistors - Chip Resistor - Surface Mount WSL1206R0100FTA
RES 0.01 OHM 1% 1/4W 1206

RES 0.01 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL1206R0100FTA 52-WSL1206R0100FTA 541-WSL1206R0100FTATR-ND WSL1206R0100FTA
Product Name Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R SMD 0.25 W 0.01 ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details