Vishay Intertechnology, Inc. Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0100FEK18

Description
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0100FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0100FEK18
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0100FEK18
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0100FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0100FEK18-ND
Chip Resistor - Surface Mount WSL1206R0100FEK18-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0100FEK18 WSL1206R0100FEK18-ND
Product Name Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details