Vishay Precision Group Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FEB

Description
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0100FEB
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FEB
Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.010 ohm 4W Resistor - 52-WSL1206R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.010 ohm 4W Resistor
52-WSL1206R0100FEB
SMD 0.010 ohm 4W Resistor 52-WSL1206R0100FEB
0.010 ohm SMD (Surface Mount) Current Sensing Resistor 1206 1% 1/4W 75ppm - 500 Product overview: WSL1206R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.010 ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.010 ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FEB can be used for catalog matching and distributor lookup.

0.010 ohm SMD (Surface Mount) Current Sensing Resistor 1206 1% 1/4W 75ppm - 500 Product overview: WSL1206R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.010 ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.010 ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0100FEB
903372-WSL1206R0100FEB
Chip Resistor - Surface Mount - WSL1206R0100FEB 903372-WSL1206R0100FEB
Manufacturer: Vishay Win Source Part Number: 903372-WSL1206R0100F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL1206R0100FEBC T, 541-WSL1206R0100FEBT R, WSL1206R0100FEB-ND, 541-WSL1206R0100FEBD KR

Manufacturer: Vishay
Win Source Part Number: 903372-WSL1206R0100FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL1206R0100FEBCT, 541-WSL1206R0100FEBTR, WSL1206R0100FEB-ND, 541-WSL1206R0100FEBDKR

Buy Now
Chip Resistor - Surface Mount - 541-WSL1206R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0100FEBTR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0100FEBDKR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0100FEBCT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number WSL1206R0100FEB 52-WSL1206R0100FEB 903372-WSL1206R0100FEB 541-WSL1206R0100FEBTR-ND
Product Name Res Metal Strip 1206 10m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R SMD 0.010 ohm 4W Resistor Chip Resistor - Surface Mount - WSL1206R0100FEB Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details