Vishay Precision Group Surface Mount Resistors WSL1206R0100FEA

Description
Vishay WSL1206R0100FEA
Request a Quote Datasheet
Description
Vishay WSL1206R0100FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836414
Surface Mount Resistors 6836414
Vishay WSL1206R0100FEA

Vishay WSL1206R0100FEA

Supplier's Site
Surface Mount Resistors - 1693224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693224
Surface Mount Resistors 1693224
Vishay WSL1206R0100FEA

Vishay WSL1206R0100FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.01TR-ND
Chip Resistor - Surface Mount WSLC-.01TR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.01DKR-ND
Chip Resistor - Surface Mount WSLC-.01DKR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.01CT-ND
Chip Resistor - Surface Mount WSLC-.01CT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.25W Resistor - 52-WSL1206R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-WSL1206R0100FEA
SMD 0.25W Resistor 52-WSL1206R0100FEA
1206 Metal Strip Current Sense Resistor, 10mR, 1%, 0.25W, SMD Product overview: WSL1206R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 10mR, 1%, 0.25W, SMD Product overview: WSL1206R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .01 OHM 1/4W 1% 1206 SMD - WSL1206R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 1/4W 1% 1206 SMD
WSL1206R0100FEA
RES .01 OHM 1/4W 1% 1206 SMD WSL1206R0100FEA
RES .01ohm 1/4W 1% 1206 SMD

RES .01ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0100FEA
Chip Resistor - Surface Mount WSL1206R0100FEA
RES 0.01 OHM 1% 1/4W 1206

RES 0.01 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Current Sense Resistor, 0.01 Ohm, 250Mw, 1%; Resistance Vishay - 26R4238 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 250Mw, 1%; Resistance Vishay
26R4238
Current Sense Resistor, 0.01 Ohm, 250Mw, 1%; Resistance Vishay 26R4238
CURRENT SENSE RESISTOR, 0.01 OHM, 250mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 250mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.01Ohm, 1%, 1206, Full Reel; Resistance Vishay - 57J0423 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 1206, Full Reel; Resistance Vishay
57J0423
Metal Strip Resistor, 0.01Ohm, 1%, 1206, Full Reel; Resistance Vishay 57J0423
METAL STRIP RESISTOR, 0.01OHM, 1%, 1206, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 1206, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
250mW ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-WSL1206R0100FEA - Utmel Electronic Limited
Hong Kong, China
250mW ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 1206 Chip Resistor - Surface Mount ROHS
17930-WSL1206R0100FEA
250mW ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 1206 Chip Resistor - Surface Mount ROHS 17930-WSL1206R0100FEA
250mW ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 1206 Chip Resistor - Surface Mount ROHS

250mW ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6836414 WSLC-.01TR-ND 52-WSL1206R0100FEA WSL1206R0100FEA WSL1206R0100FEA 26R4238 57J0423 17930-WSL1206R0100FEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.25W Resistor RES .01 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.01 Ohm, 250Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 1206, Full Reel; Resistance Vishay 250mW ±75ppm/℃ ±1% -65℃~+170℃ 10mΩ 1206 Chip Resistor - Surface Mount ROHS
Technology / Construction Metal strip MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data