Vishay Intertechnology, Inc. Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100DTA18

Description
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0100DTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0100DTA18
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100DTA18
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0100DTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0100DTA18-ND
Chip Resistor - Surface Mount WSL1206R0100DTA18-ND
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0100DTA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0100DTA18
Chip Resistor - Surface Mount WSL1206R0100DTA18
RES 0.01 OHM 0.5% 1/2W 1206

RES 0.01 OHM 0.5% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R0100DTA18 WSL1206R0100DTA18-ND WSL1206R0100DTA18
Product Name Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER16FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details