Vishay Precision Group RES .009 OHM 1/2W 1% 1206 SMD WSL12069L000FEA18

Description
RES .009ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .009ohm 1/2W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .009 OHM 1/2W 1% 1206 SMD - WSL12069L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .009 OHM 1/2W 1% 1206 SMD
WSL12069L000FEA18
RES .009 OHM 1/2W 1% 1206 SMD WSL12069L000FEA18
RES .009ohm 1/2W 1% 1206 SMD

RES .009ohm 1/2W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLD-.009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.009TR-ND
Chip Resistor - Surface Mount WSLD-.009TR-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.009DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.009DKR-ND
Chip Resistor - Surface Mount WSLD-.009DKR-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.009CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.009CT-ND
Chip Resistor - Surface Mount WSLD-.009CT-ND
9 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.009 Ohm 0.5W Resistor - 52-WSL12069L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.009 Ohm 0.5W Resistor
52-WSL12069L000FEA18
SMD 0.009 Ohm 0.5W Resistor 52-WSL12069L000FEA18
0.009 Ohm 1% 0.5W Metal Strip Resistor, 1206 SMD Product overview: WSL12069L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.009 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12069L000FEA18 can be used for catalog matching and distributor lookup.

0.009 Ohm 1% 0.5W Metal Strip Resistor, 1206 SMD Product overview: WSL12069L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.009 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12069L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Strip, 0.009Ohm, 1%, 1206; Resistance Vishay - 77R9919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.009Ohm, 1%, 1206; Resistance Vishay
77R9919
Res, Metal Strip, 0.009Ohm, 1%, 1206; Resistance Vishay 77R9919
RES, METAL STRIP, 0.009OHM, 1%, 1206; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, METAL STRIP, 0.009OHM, 1%, 1206; Resistance:0.009ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.009Ohm, 1%, 1206; Resistance Vishay - 18X4719 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.009Ohm, 1%, 1206; Resistance Vishay
18X4719
Metal Strip Resistor, 0.009Ohm, 1%, 1206; Resistance Vishay 18X4719
METAL STRIP RESISTOR, 0.009OHM, 1%, 1206; Resistance:0.009ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.009OHM, 1%, 1206; Resistance:0.009ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL12069L000FEA18 WSLD-.009TR-ND 52-WSL12069L000FEA18 77R9919 18X4719
Product Name RES .009 OHM 1/2W 1% 1206 SMD Chip Resistor - Surface Mount SMD 0.009 Ohm 0.5W Resistor Res, Metal Strip, 0.009Ohm, 1%, 1206; Resistance Vishay Metal Strip Resistor, 0.009Ohm, 1%, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.2500 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers