Vishay Intertechnology, Inc. Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL12068L500FEB

Description
Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL12068L500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL12068L500FEB
Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL12068L500FEB
Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12068L500FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12068L500FEB-ND
Chip Resistor - Surface Mount WSL12068L500FEB-ND
8.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12068L500FEB WSL12068L500FEB-ND
Product Name Res Metal Strip 1206 8.5m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers