Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More WSL12068L000FEK

Description
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More - WSL12068L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More
WSL12068L000FEK
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More WSL12068L000FEK
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL12068L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12068L000FEK-ND
Chip Resistor - Surface Mount WSL12068L000FEK-ND
8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL12068L000FEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12068L000FEK
Chip Resistor - Surface Mount WSL12068L000FEK
RES 0.008 OHM 1% 1/4W 1206

RES 0.008 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL12068L000FEK WSL12068L000FEK-ND WSL12068L000FEK
Product Name Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details