Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12068L000FEB18

Description
8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12068L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12068L000FEB18-ND
Chip Resistor - Surface Mount WSL12068L000FEB18-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .008ohms 1% Learn More - WSL12068L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .008ohms 1% Learn More
WSL12068L000FEB18
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .008ohms 1% Learn More WSL12068L000FEB18
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .008ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .008ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12068L000FEB18-ND WSL12068L000FEB18
Product Name Chip Resistor - Surface Mount Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .008ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Resistance Range 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details