Vishay Intertechnology, Inc. 0.008 OHM 4W Resistor WSL12068L000FEB

Description
RES 0.008 OHM 1% 1/4W 1206 Product overview: WSL12068L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.008 OHM 1% 1/4W 1206 Product overview: WSL12068L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.008 OHM 4W Resistor - 52-WSL12068L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.008 OHM 4W Resistor
52-WSL12068L000FEB
0.008 OHM 4W Resistor 52-WSL12068L000FEB
RES 0.008 OHM 1% 1/4W 1206 Product overview: WSL12068L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEB can be used for catalog matching and distributor lookup.

RES 0.008 OHM 1% 1/4W 1206 Product overview: WSL12068L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL12068L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12068L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL12068L000FEBCT-ND
RES 0.008 OHM 1% 1/4W 1206

RES 0.008 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL12068L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12068L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL12068L000FEBDKR-ND
RES 0.008 OHM 1% 1/4W 1206

RES 0.008 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL12068L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12068L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL12068L000FEBTR-ND
8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More - WSL12068L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More
WSL12068L000FEB
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More WSL12068L000FEB
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSL12068L000FEB 541-WSL12068L000FEBCT-ND WSL12068L000FEB
Product Name 0.008 OHM 4W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More
Technology / Construction Metal Strip MetalAlloy
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers