Vishay Precision Group Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL12068L000FEA18

Description
Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL12068L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL12068L000FEA18
Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL12068L000FEA18
Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134380-WSL12068L000FEA18
Resistors - Chip Resistor - Surface Mount 1134380-WSL12068L000FEA18
Win Source Part Number: 1134380-WSL12068L000 FEA18 Category: Resistors>Chip Resistor - Surface Mount Series: WSL-HP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 8 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): WSL12068L000FEA18.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10051-6,541-1005 1-2,541-10051-1

Win Source Part Number: 1134380-WSL12068L000FEA18
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL-HP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 8 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): WSL12068L000FEA18.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10051-6,541-10051-2,541-10051-1

Buy Now Datasheet
SMD 0.5 W 0.008 ohm Resistor - 52-WSL12068L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.008 ohm Resistor
52-WSL12068L000FEA18
SMD 0.5 W 0.008 ohm Resistor 52-WSL12068L000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL12068L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.008 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL12068L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.008 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.008 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10051-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10051-6-ND
Chip Resistor - Surface Mount 541-10051-6-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10051-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10051-2-ND
Chip Resistor - Surface Mount 541-10051-2-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10051-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10051-1-ND
Chip Resistor - Surface Mount 541-10051-1-ND
8 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strp 1206 8M Ohm 1% 1/2W 75Ppm/ C Smd Rohs Compliant Vishay - 24AC0948 - Newark, An Avnet Company
Chicago, IL, United States
Res Metal Strp 1206 8M Ohm 1% 1/2W 75Ppm/ C Smd Rohs Compliant Vishay
24AC0948
Res Metal Strp 1206 8M Ohm 1% 1/2W 75Ppm/ C Smd Rohs Compliant Vishay 24AC0948
RES METAL STRP 1206 8M OHM 1% 1/2W 75PPM/ C SMD ROHS COMPLIANT: YES

RES METAL STRP 1206 8M OHM 1% 1/2W 75PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - WSL12068L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12068L000FEA18
Chip Resistor - Surface Mount WSL12068L000FEA18
RES 0.008 OHM 1% 1/2W 1206

RES 0.008 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL12068L000FEA18 1134380-WSL12068L000FEA18 52-WSL12068L000FEA18 541-10051-6-ND 24AC0948 WSL12068L000FEA18
Product Name Res Metal Strip 1206 8m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount SMD 0.5 W 0.008 ohm Resistor Chip Resistor - Surface Mount Res Metal Strp 1206 8M Ohm 1% 1/2W 75Ppm/ C Smd Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details