Vishay Precision Group SMD 0.25W Resistor WSL12068L000FEA

Description
1206 Metal Strip Current Sense Resistor, 8mR, 1%, 0.25W, SMD Product overview: WSL12068L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Metal Strip Current Sense Resistor, 8mR, 1%, 0.25W, SMD Product overview: WSL12068L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W Resistor - 52-WSL12068L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-WSL12068L000FEA
SMD 0.25W Resistor 52-WSL12068L000FEA
1206 Metal Strip Current Sense Resistor, 8mR, 1%, 0.25W, SMD Product overview: WSL12068L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 8mR, 1%, 0.25W, SMD Product overview: WSL12068L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12068L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLC-.008TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.008TR-ND
Chip Resistor - Surface Mount WSLC-.008TR-ND
8 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.008CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.008CT-ND
Chip Resistor - Surface Mount WSLC-.008CT-ND
8 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.008DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.008DKR-ND
Chip Resistor - Surface Mount WSLC-.008DKR-ND
8 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More - WSL12068L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More
WSL12068L000FEA
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More WSL12068L000FEA
Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL12068L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12068L000FEA
Chip Resistor - Surface Mount WSL12068L000FEA
RES 0.008 OHM 1% 1/4W 1206

RES 0.008 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Wirewound Resistor, 0.008 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 10R2168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.008 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
10R2168
Wirewound Resistor, 0.008 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 10R2168
WIREWOUND RESISTOR, 0.008 OHM, 250mW, 1%, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.008 OHM, 250mW, 1%, FULL REEL; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.008Ohm, 1%, 1206; Resistance Vishay - 18X4717 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.008Ohm, 1%, 1206; Resistance Vishay
18X4717
Metal Strip Resistor, 0.008Ohm, 1%, 1206; Resistance Vishay 18X4717
METAL STRIP RESISTOR, 0.008OHM, 1%, 1206; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.008OHM, 1%, 1206; Resistance:0.008ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
250mW ±75ppm/℃ ±1% -65℃~+170℃ 8mΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-WSL12068L000FEA - Utmel Electronic Limited
Hong Kong, China
250mW ±75ppm/℃ ±1% -65℃~+170℃ 8mΩ 1206 Chip Resistor - Surface Mount ROHS
17930-WSL12068L000FEA
250mW ±75ppm/℃ ±1% -65℃~+170℃ 8mΩ 1206 Chip Resistor - Surface Mount ROHS 17930-WSL12068L000FEA
250mW ±75ppm/℃ ±1% -65℃~+170℃ 8mΩ 1206 Chip Resistor - Surface Mount ROHS

250mW ±75ppm/℃ ±1% -65℃~+170℃ 8mΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-WSL12068L000FEA WSLC-.008TR-ND WSL12068L000FEA WSL12068L000FEA 10R2168 18X4717 17930-WSL12068L000FEA
Product Name SMD 0.25W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .008ohms 1% Learn More Chip Resistor - Surface Mount Wirewound Resistor, 0.008 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.008Ohm, 1%, 1206; Resistance Vishay 250mW ±75ppm/℃ ±1% -65℃~+170℃ 8mΩ 1206 Chip Resistor - Surface Mount ROHS
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy; Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details