Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12067L000FEB18

Description
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12067L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12067L000FEB18-ND
Chip Resistor - Surface Mount WSL12067L000FEB18-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 7m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL12067L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 7m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL12067L000FEB18
Res Metal Strip 1206 7m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL12067L000FEB18
Res Metal Strip 1206 7m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 7m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12067L000FEB18-ND WSL12067L000FEB18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 7m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0070 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR11FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details