Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More WSL12067L000FEB

Description
Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More - WSL12067L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More
WSL12067L000FEB
Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More WSL12067L000FEB
Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL12067L000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12067L000FEB-ND
Chip Resistor - Surface Mount WSL12067L000FEB-ND
7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL12067L000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12067L000FEB
Chip Resistor - Surface Mount WSL12067L000FEB
RES 0.007 OHM 1% 1/4W 1206

RES 0.007 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL12067L000FEB WSL12067L000FEB-ND WSL12067L000FEB
Product Name Current Sense Resistors - SMD 1/4watt .007ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - A138611CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details