Vishay Intertechnology, Inc. Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL12067L000FBA

Description
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL12067L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL12067L000FBA
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL12067L000FBA
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL12067L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12067L000FBA-ND
Chip Resistor - Surface Mount WSL12067L000FBA-ND
7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12067L000FBA WSL12067L000FBA-ND
Product Name Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details