Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12066L800FEA18

Description
6.8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12066L800FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L800FEA18-ND
Chip Resistor - Surface Mount WSL12066L800FEA18-ND
6.8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R - WSL12066L800FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
WSL12066L800FEA18
Res Metal Strip 1206 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL12066L800FEA18
Res Metal Strip 1206 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Res Metal Strip 1206 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12066L800FEA18-ND WSL12066L800FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 6.8m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0068 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers