Vishay Intertechnology, Inc. Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R WSL12066L800FEA

Description
Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R - WSL12066L800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
WSL12066L800FEA
Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R WSL12066L800FEA
Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R

Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12066L800FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L800FEA-ND
Chip Resistor - Surface Mount WSL12066L800FEA-ND
6.8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12066L800FEA WSL12066L800FEA-ND
Product Name Res Metal Strip 1206 6.8m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers