Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12066L500FEK

Description
6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12066L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L500FEK-ND
Chip Resistor - Surface Mount WSL12066L500FEK-ND
6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk - WSL12066L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk
WSL12066L500FEK
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk WSL12066L500FEK
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk

Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12066L500FEK-ND WSL12066L500FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0065 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED16L9FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers