Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12066L500FBA

Description
6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12066L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L500FBA-ND
Chip Resistor - Surface Mount WSL12066L500FBA-ND
6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk - WSL12066L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk
WSL12066L500FBA
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk WSL12066L500FBA
Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk

Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12066L500FBA-ND WSL12066L500FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 6.5m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0065 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details