Vishay Intertechnology, Inc. Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R WSL12066L200FEA

Description
Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R - WSL12066L200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
WSL12066L200FEA
Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R WSL12066L200FEA
Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R

Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12066L200FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L200FEA-ND
Chip Resistor - Surface Mount WSL12066L200FEA-ND
6.2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6.2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12066L200FEA WSL12066L200FEA-ND
Product Name Res Metal Strip 1206 6.2m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - A138662DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details