6 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1/2watt .006ohms 1% Learn More
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL12066L000FEB18-ND | WSL12066L000FEB18 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 1/2watt .006ohms 1% Learn More |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Resistance Range | 0.0060 ohms | 0.0060 ohms |
| Tolerance | 1 +/- % | 1 +/- % |