Vishay Intertechnology, Inc. Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R WSL12066L000FEB

Description
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R - WSL12066L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
WSL12066L000FEB
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R WSL12066L000FEB
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R

Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12066L000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L000FEB-ND
Chip Resistor - Surface Mount WSL12066L000FEB-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL12066L000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12066L000FEB
Chip Resistor - Surface Mount WSL12066L000FEB
RES 0.006 OHM 1% 1/4W 1206

RES 0.006 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL12066L000FEB WSL12066L000FEB-ND WSL12066L000FEB
Product Name Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details