Vishay Precision Group Chip Resistor - Surface Mount - WSL12066L000FEA18 WSL12066L000FEA18

Description
Manufacturer: Vishay Win Source Part Number: 939080-WSL12066L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLD-.006DKR, WSLD-.006TR, 2266-WSL12066L000FEA 18, WSLD-.006CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939080-WSL12066L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLD-.006DKR, WSLD-.006TR, 2266-WSL12066L000FEA 18, WSLD-.006CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12066L000FEA18
939080-WSL12066L000FEA18
Chip Resistor - Surface Mount - WSL12066L000FEA18 939080-WSL12066L000FEA18
Manufacturer: Vishay Win Source Part Number: 939080-WSL12066L000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLD-.006DKR, WSLD-.006TR, 2266-WSL12066L000FEA 18, WSLD-.006CT

Manufacturer: Vishay
Win Source Part Number: 939080-WSL12066L000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLD-.006DKR, WSLD-.006TR, 2266-WSL12066L000FEA18, WSLD-.006CT

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.006CT-ND
Chip Resistor - Surface Mount WSLD-.006CT-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.006DKR-ND
Chip Resistor - Surface Mount WSLD-.006DKR-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.006TR-ND
Chip Resistor - Surface Mount WSLD-.006TR-ND
6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .006 OHM 1/2W 1% 1206 SMD - WSL12066L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .006 OHM 1/2W 1% 1206 SMD
WSL12066L000FEA18
RES .006 OHM 1/2W 1% 1206 SMD WSL12066L000FEA18
RES .006ohm 1/2W 1% 1206 SMD

RES .006ohm 1/2W 1% 1206 SMD

Supplier's Site
0.006 Ohm 0.5W Resistor - 52-WSL12066L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.006 Ohm 0.5W Resistor
52-WSL12066L000FEA18
0.006 Ohm 0.5W Resistor 52-WSL12066L000FEA18
0.006 Ohm 1% 0.5W 1206 Metal Strip Current Sense Resistor Product overview: WSL12066L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.006 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12066L000FEA18 can be used for catalog matching and distributor lookup.

0.006 Ohm 1% 0.5W 1206 Metal Strip Current Sense Resistor Product overview: WSL12066L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.006 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12066L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL12066L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12066L000FEA18
Chip Resistor - Surface Mount WSL12066L000FEA18
RES 0.006 OHM 1% 1/2W 1206

RES 0.006 OHM 1% 1/2W 1206

Supplier's Site Datasheet
RES SMD 6 MOHM 1% 1/2W 1206 - 873-WSL12066L000FEA18 - Utmel Electronic Limited
Hong Kong, China
RES SMD 6 MOHM 1% 1/2W 1206
873-WSL12066L000FEA18
RES SMD 6 MOHM 1% 1/2W 1206 873-WSL12066L000FEA18
RES SMD 6 MOHM 1% 1/2W 1206

RES SMD 6 MOHM 1% 1/2W 1206

Supplier's Site
Metal Strip Resistor, 0.006Ohm, 1%, 1206; Resistance Vishay - 18X4715 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.006Ohm, 1%, 1206; Resistance Vishay
18X4715
Metal Strip Resistor, 0.006Ohm, 1%, 1206; Resistance Vishay 18X4715
METAL STRIP RESISTOR, 0.006OHM, 1%, 1206; Resistance:0.006ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.006OHM, 1%, 1206; Resistance:0.006ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.006Ohm, 1%, 1206; Resistance Vishay - 77R9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.006Ohm, 1%, 1206; Resistance Vishay
77R9889
Res, Metal Strip, 0.006Ohm, 1%, 1206; Resistance Vishay 77R9889
RES, METAL STRIP, 0.006OHM, 1%, 1206; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, METAL STRIP, 0.006OHM, 1%, 1206; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 939080-WSL12066L000FEA18 WSLD-.006CT-ND WSL12066L000FEA18 52-WSL12066L000FEA18 WSL12066L000FEA18 873-WSL12066L000FEA18 18X4715 77R9889
Product Name Chip Resistor - Surface Mount - WSL12066L000FEA18 Chip Resistor - Surface Mount RES .006 OHM 1/2W 1% 1206 SMD 0.006 Ohm 0.5W Resistor Chip Resistor - Surface Mount RES SMD 6 MOHM 1% 1/2W 1206 Metal Strip Resistor, 0.006Ohm, 1%, 1206; Resistance Vishay Res, Metal Strip, 0.006Ohm, 1%, 1206; Resistance Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy Metal Element MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details