Vishay Precision Group SMD 0.006 Ohm 0.25W Resistor WSL12066L000FEA

Description
0.006 Ohm 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12066L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12066L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.006 Ohm 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12066L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12066L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.006 Ohm 0.25W Resistor - 52-WSL12066L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.006 Ohm 0.25W Resistor
52-WSL12066L000FEA
SMD 0.006 Ohm 0.25W Resistor 52-WSL12066L000FEA
0.006 Ohm 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12066L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12066L000FEA can be used for catalog matching and distributor lookup.

0.006 Ohm 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12066L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.006 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.006 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12066L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .006 OHM 1/4W 1% 1206 SMD - WSL12066L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .006 OHM 1/4W 1% 1206 SMD
WSL12066L000FEA
RES .006 OHM 1/4W 1% 1206 SMD WSL12066L000FEA
RES .006ohm 1/4W 1% 1206 SMD

RES .006ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.006DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.006DKR-ND
Chip Resistor - Surface Mount WSLC-.006DKR-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.006CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.006CT-ND
Chip Resistor - Surface Mount WSLC-.006CT-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.006TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.006TR-ND
Chip Resistor - Surface Mount WSLC-.006TR-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12066L000FEA
735802-WSL12066L000FEA
Chip Resistor - Surface Mount - WSL12066L000FEA 735802-WSL12066L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 735802-WSL12066L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 6 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Dale
Win Source Part Number: 735802-WSL12066L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 6 mOhms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Wirewound Resistor, 0.006 Ohm, 250Mw, ±1%; Resistance Vishay - 62M9224 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.006 Ohm, 250Mw, ±1%; Resistance Vishay
62M9224
Wirewound Resistor, 0.006 Ohm, 250Mw, ±1%; Resistance Vishay 62M9224
WIREWOUND RESISTOR, 0.006 OHM, 250mW, ±1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:1.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.006 OHM, 250mW, ±1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.006 Ohm, 250 Mw,1%; Resistance Vishay - 83R9035 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.006 Ohm, 250 Mw,1%; Resistance Vishay
83R9035
Current Sense Resistor, 0.006 Ohm, 250 Mw,1%; Resistance Vishay 83R9035
CURRENT SENSE RESISTOR, 0.006 OHM, 250 MW,1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.006 OHM, 250 MW,1%; Resistance:0.006ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL12066L000FEA WSL12066L000FEA WSLC-.006DKR-ND 735802-WSL12066L000FEA 62M9224 83R9035
Product Name SMD 0.006 Ohm 0.25W Resistor RES .006 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL12066L000FEA Wirewound Resistor, 0.006 Ohm, 250Mw, ±1%; Resistance Vishay Current Sense Resistor, 0.006 Ohm, 250 Mw,1%; Resistance Vishay
Resistance Range 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms 0.0060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers