Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12066L000FBA

Description
6 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12066L000FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12066L000FBA-ND
Chip Resistor - Surface Mount WSL12066L000FBA-ND
6 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

6 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk - WSL12066L000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk
WSL12066L000FBA
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk WSL12066L000FBA
Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk

Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12066L000FBA-ND WSL12066L000FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 6m Ohm 1% 1/4W ¦110ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0060 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details