Vishay Intertechnology, Inc. Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R WSL12065L000JEB

Description
Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R - WSL12065L000JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R
WSL12065L000JEB
Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R WSL12065L000JEB
Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R

Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12065L000JEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12065L000JEB-ND
Chip Resistor - Surface Mount WSL12065L000JEB-ND
5 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12065L000JEB WSL12065L000JEB-ND
Product Name Res Metal Strip 1206 5m Ohm 5% 1/4W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers