RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 110 ppm, 0.005 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL12065L000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12065L000FTA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1326362-WSL12065L000
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-WSL12065L000FTAC
RoHS Status: RoHS non-compliant
Res Metal Strip 1206 50m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.005 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL12065L000FTA | 1326362-WSL12065L000FTA | WSL12065L000FTA | 541-WSL12065L000FTATR-ND | WSL12065L000FTA |
| Product Name | SMD 0.25 W 0.005 ohm Resistor | Resistors - Chip Resistor - Surface Mount | Res Metal Strip 1206 50m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 110 ±ppm/°C | 75 ±ppm/°C | 110 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |