Current Sense Resistors - SMD 1/4watt .005ohms 1% Product overview: WSL12065L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12065L000FEB can be used for catalog matching and distributor lookup.
Res Metal Strip 1206 5m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R
RES 0.005 OHM 1% 1/4W 1206
RES 0.005 OHM 1% 1/4W 1206
5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.005 OHM 1% 1/4W 1206
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSL12065L000FEB | WSL12065L000FEB | 541-WSL12065L000FEBCT-ND | WSL12065L000FEB |
| Product Name | SMD Resistor | Res Metal Strip 1206 5m Ohm 1% 1/4W ¦110ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |||
| Temperature Coefficient | 110 ±ppm/°C | 110 ±ppm/°C |