Vishay Precision Group Chip Resistor - Surface Mount WSL12065L000FEA

Description
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLC-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.005TR-ND
Chip Resistor - Surface Mount WSLC-.005TR-ND
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.005DKR-ND
Chip Resistor - Surface Mount WSLC-.005DKR-ND
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.005CT-ND
Chip Resistor - Surface Mount WSLC-.005CT-ND
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.005 Ohm 0.25W Resistor - 52-WSL12065L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.005 Ohm 0.25W Resistor
52-WSL12065L000FEA
SMD 0.005 Ohm 0.25W Resistor 52-WSL12065L000FEA
0.005 Ohm 1% 0.25W Metal Strip Resistor, 1206 SMD Product overview: WSL12065L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12065L000FEA can be used for catalog matching and distributor lookup.

0.005 Ohm 1% 0.25W Metal Strip Resistor, 1206 SMD Product overview: WSL12065L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.005 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12065L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12065L000FEA
939079-WSL12065L000FEA
Chip Resistor - Surface Mount - WSL12065L000FEA 939079-WSL12065L000FEA
Manufacturer: Vishay Win Source Part Number: 939079-WSL12065L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.005TR, WSLC-.005CT, WSLC-.005DKR

Manufacturer: Vishay
Win Source Part Number: 939079-WSL12065L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLC-.005TR, WSLC-.005CT, WSLC-.005DKR

Buy Now Datasheet
RES .005 OHM 1/4W 1% 1206 SMD - WSL12065L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 1/4W 1% 1206 SMD
WSL12065L000FEA
RES .005 OHM 1/4W 1% 1206 SMD WSL12065L000FEA
RES .005ohm 1/4W 1% 1206 SMD

RES .005ohm 1/4W 1% 1206 SMD

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 250Mw, 1%; Resistance Vishay - 26R4245 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 250Mw, 1%; Resistance Vishay
26R4245
Current Sense Resistor, 0.005 Ohm, 250Mw, 1%; Resistance Vishay 26R4245
CURRENT SENSE RESISTOR, 0.005 OHM, 250mW, 1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 250mW, 1%; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay - 71M0578 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay
71M0578
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay 71M0578
METAL STRIP RESISTOR, 0.005OHM, 1%, 1206, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 1206, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSLC-.005TR-ND 52-WSL12065L000FEA 939079-WSL12065L000FEA WSL12065L000FEA 26R4245 71M0578
Product Name Chip Resistor - Surface Mount SMD 0.005 Ohm 0.25W Resistor Chip Resistor - Surface Mount - WSL12065L000FEA RES .005 OHM 1/4W 1% 1206 SMD Current Sense Resistor, 0.005 Ohm, 250Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers