Vishay Intertechnology, Inc. Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L700FTA

Description
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12064L700FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12064L700FTA
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L700FTA
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12064L700FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12064L700FTA-ND
Chip Resistor - Surface Mount WSL12064L700FTA-ND
4.7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12064L700FTA WSL12064L700FTA-ND
Product Name Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details