Vishay Intertechnology, Inc. Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk WSL12064L700FEK

Description
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk - WSL12064L700FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
WSL12064L700FEK
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk WSL12064L700FEK
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk

Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL12064L700FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12064L700FEK-ND
Chip Resistor - Surface Mount WSL12064L700FEK-ND
4.7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12064L700FEK WSL12064L700FEK-ND
Product Name Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers