Vishay Intertechnology, Inc. Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L700FEA

Description
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12064L700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12064L700FEA
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L700FEA
Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12064L700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12064L700FEA-ND
Chip Resistor - Surface Mount WSL12064L700FEA-ND
4.7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4.7 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12064L700FEA WSL12064L700FEA-ND
Product Name Res Metal Strip 1206 4.7m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details