Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .01ohms 5% WSL12064L000FEB18

Description
Current Sense Resistors - SMD 1/4watt .01ohms 5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .01ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .01ohms 5% - WSL12064L000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .01ohms 5%
WSL12064L000FEB18
Current Sense Resistors - SMD 1/4watt .01ohms 5% WSL12064L000FEB18
Current Sense Resistors - SMD 1/4watt .01ohms 5%

Current Sense Resistors - SMD 1/4watt .01ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - WSL12064L000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12064L000FEB18-ND
Chip Resistor - Surface Mount WSL12064L000FEB18-ND
4 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL12064L000FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12064L000FEB18
Chip Resistor - Surface Mount WSL12064L000FEB18
RES 0.004 OHM 1% 1/2W 1206

RES 0.004 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL12064L000FEB18 WSL12064L000FEB18-ND WSL12064L000FEB18
Product Name Current Sense Resistors - SMD 1/4watt .01ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0040 ohms 4.00E6 ohms
Tolerance 5 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details