Vishay Precision Group SMD 0.004 Ohm 4W Resistor WSL12064L000FEB

Description
Res Metal Strip 1206 0.004 Ohm 1% 1/4W ±150ppm/°C Molded SMD SMD T/R Product overview: WSL12064L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 1206 0.004 Ohm 1% 1/4W ±150ppm/°C Molded SMD SMD T/R Product overview: WSL12064L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.004 Ohm 4W Resistor - 52-WSL12064L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.004 Ohm 4W Resistor
52-WSL12064L000FEB
SMD 0.004 Ohm 4W Resistor 52-WSL12064L000FEB
Res Metal Strip 1206 0.004 Ohm 1% 1/4W ±150ppm/°C Molded SMD SMD T/R Product overview: WSL12064L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.004 Ohm 1% 1/4W ±150ppm/°C Molded SMD SMD T/R Product overview: WSL12064L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL12064L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12064L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL12064L000FEBDKR-ND
RES 0.004 OHM 1% 1/4W 1206

RES 0.004 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL12064L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12064L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL12064L000FEBCT-ND
RES 0.004 OHM 1% 1/4W 1206

RES 0.004 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL12064L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12064L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL12064L000FEBTR-ND
4 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12064L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12064L000FEB
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L000FEB
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Current Sense Resistor, 0.004 Ohm, 250Mw, 1%; Resistance Vishay - 72M6560 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.004 Ohm, 250Mw, 1%; Resistance Vishay
72M6560
Current Sense Resistor, 0.004 Ohm, 250Mw, 1%; Resistance Vishay 72M6560
CURRENT SENSE RESISTOR, 0.004 OHM, 250mW, 1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.004 OHM, 250mW, 1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL12064L000FEB 541-WSL12064L000FEBDKR-ND WSL12064L000FEB 72M6560
Product Name SMD 0.004 Ohm 4W Resistor Chip Resistor - Surface Mount Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Current Sense Resistor, 0.004 Ohm, 250Mw, 1%; Resistance Vishay
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details