Vishay Precision Group SMD 0.25W Resistor WSL12064L000FEA

Description
1206 Metal Strip Current Sense Resistor, 4mR, 1%, 0.25W, SMD Product overview: WSL12064L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Metal Strip Current Sense Resistor, 4mR, 1%, 0.25W, SMD Product overview: WSL12064L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W Resistor - 52-WSL12064L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-WSL12064L000FEA
SMD 0.25W Resistor 52-WSL12064L000FEA
1206 Metal Strip Current Sense Resistor, 4mR, 1%, 0.25W, SMD Product overview: WSL12064L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 4mR, 1%, 0.25W, SMD Product overview: WSL12064L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12064L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .004 OHM 1/4W 1% 1206 SMD - WSL12064L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 1/4W 1% 1206 SMD
WSL12064L000FEA
RES .004 OHM 1/4W 1% 1206 SMD WSL12064L000FEA
RES .004ohm 1/4W 1% 1206 SMD

RES .004ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.004CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.004CT-ND
Chip Resistor - Surface Mount WSLC-.004CT-ND
4 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.004TR-ND
Chip Resistor - Surface Mount WSLC-.004TR-ND
4 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.004DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.004DKR-ND
Chip Resistor - Surface Mount WSLC-.004DKR-ND
4 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12064L000FEA
812404-WSL12064L000FEA
Chip Resistor - Surface Mount - WSL12064L000FEA 812404-WSL12064L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 812404-WSL12064L000F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 812404-WSL12064L000FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Wirewound Resistor, 0.004 Ohm, 250Mw, ±1%; Resistance Vishay - 53R2299 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.004 Ohm, 250Mw, ±1%; Resistance Vishay
53R2299
Wirewound Resistor, 0.004 Ohm, 250Mw, ±1%; Resistance Vishay 53R2299
WIREWOUND RESISTOR, 0.004 OHM, 250mW, ±1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:1.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.004 OHM, 250mW, ±1%; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.004Ohm, 1%, 1206, Full Reel; Resistance Vishay - 18X4712 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.004Ohm, 1%, 1206, Full Reel; Resistance Vishay
18X4712
Metal Strip Resistor, 0.004Ohm, 1%, 1206, Full Reel; Resistance Vishay 18X4712
METAL STRIP RESISTOR, 0.004OHM, 1%, 1206, FULL REEL; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.004OHM, 1%, 1206, FULL REEL; Resistance:0.004ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL12064L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12064L000FEA
Chip Resistor - Surface Mount WSL12064L000FEA
RES 0.004 OHM 1% 1/4W 1206

RES 0.004 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL12064L000FEA WSL12064L000FEA WSLC-.004CT-ND 812404-WSL12064L000FEA 53R2299 18X4712 WSL12064L000FEA
Product Name SMD 0.25W Resistor RES .004 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL12064L000FEA Wirewound Resistor, 0.004 Ohm, 250Mw, ±1%; Resistance Vishay Metal Strip Resistor, 0.004Ohm, 1%, 1206, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms 4.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details