Vishay Intertechnology, Inc. Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk WSL12063L500FBA

Description
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk - WSL12063L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
WSL12063L500FBA
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk WSL12063L500FBA
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk

Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL12063L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L500FBA-ND
Chip Resistor - Surface Mount WSL12063L500FBA-ND
3.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12063L500FBA WSL12063L500FBA-ND
Product Name Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers