Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12063L300FTA

Description
3.3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12063L300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L300FTA-ND
Chip Resistor - Surface Mount WSL12063L300FTA-ND
3.3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 3.3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12063L300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3.3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12063L300FTA
Res Metal Strip 1206 3.3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12063L300FTA
Res Metal Strip 1206 3.3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 3.3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12063L300FTA-ND WSL12063L300FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 3.3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0033 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details