Vishay Intertechnology, Inc. Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R WSL12063L000JTA

Description
Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R - WSL12063L000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R
WSL12063L000JTA
Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R WSL12063L000JTA
Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12063L000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L000JTA-ND
Chip Resistor - Surface Mount WSL12063L000JTA-ND
3 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12063L000JTA WSL12063L000JTA-ND
Product Name Res Metal Strip 1206 3m Ohm 5% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414935P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers