Vishay Intertechnology, Inc. Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12063L000FTA

Description
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12063L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12063L000FTA
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12063L000FTA
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12063L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L000FTA-ND
Chip Resistor - Surface Mount WSL12063L000FTA-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12063L000FTA WSL12063L000FTA-ND
Product Name Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details