Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12063L000FEK

Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12063L000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L000FEK-ND
Chip Resistor - Surface Mount WSL12063L000FEK-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip ResistorSeries:WSL; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - WSL12063L000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
WSL12063L000FEK
Metal Strip ResistorSeries:WSL; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... WSL12063L000FEK
Metal Strip ResistorSeries:WSL; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Metal Strip ResistorSeries:WSL; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12063L000FEK-ND WSL12063L000FEK
Product Name Chip Resistor - Surface Mount Metal Strip ResistorSeries:WSL; Resistance:0.003ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers