Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12063L000FEB

Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12063L000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L000FEB-ND
Chip Resistor - Surface Mount WSL12063L000FEB-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12063L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12063L000FEB
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12063L000FEB
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12063L000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12063L000FEB
Chip Resistor - Surface Mount WSL12063L000FEB
RES 0.003 OHM 1% 1/4W 1206

RES 0.003 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL12063L000FEB-ND WSL12063L000FEB WSL12063L000FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers