Vishay Precision Group Chip Resistor - Surface Mount - WSL12063L000FEA18 WSL12063L000FEA18

Description
Manufacturer: Vishay Dale Win Source Part Number: 721136-WSL12063L000F EA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 721136-WSL12063L000F EA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12063L000FEA18
721136-WSL12063L000FEA18
Chip Resistor - Surface Mount - WSL12063L000FEA18 721136-WSL12063L000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 721136-WSL12063L000F EA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Dale
Win Source Part Number: 721136-WSL12063L000FEA18
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 3.20mm x 1.60mm

Buy Now
0.003 Ohm 0.5W Resistor - 52-WSL12063L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 Ohm 0.5W Resistor
52-WSL12063L000FEA18
0.003 Ohm 0.5W Resistor 52-WSL12063L000FEA18
0.003 Ohm 1% 0.5W 1206 Metal Strip Current Sense Resistor Product overview: WSL12063L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12063L000FEA18 can be used for catalog matching and distributor lookup.

0.003 Ohm 1% 0.5W 1206 Metal Strip Current Sense Resistor Product overview: WSL12063L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12063L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12063L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12063L000FEA18
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12063L000FEA18
Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10050-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10050-2-ND
Chip Resistor - Surface Mount 541-10050-2-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10050-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10050-1-ND
Chip Resistor - Surface Mount 541-10050-1-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10050-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10050-6-ND
Chip Resistor - Surface Mount 541-10050-6-ND
3 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.003Ohm, 1%, 1206; Resistance Vishay - 18X4711 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.003Ohm, 1%, 1206; Resistance Vishay
18X4711
Metal Strip Resistor, 0.003Ohm, 1%, 1206; Resistance Vishay 18X4711
METAL STRIP RESISTOR, 0.003OHM, 1%, 1206; Resistance:0.003ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.003OHM, 1%, 1206; Resistance:0.003ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.003Ohm, 1%, 1206; Resistance Vishay - 77R9856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.003Ohm, 1%, 1206; Resistance Vishay
77R9856
Res, Metal Strip, 0.003Ohm, 1%, 1206; Resistance Vishay 77R9856
RES, METAL STRIP, 0.003OHM, 1%, 1206; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, METAL STRIP, 0.003OHM, 1%, 1206; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 721136-WSL12063L000FEA18 52-WSL12063L000FEA18 WSL12063L000FEA18 541-10050-2-ND 18X4711 77R9856
Product Name Chip Resistor - Surface Mount - WSL12063L000FEA18 0.003 Ohm 0.5W Resistor Res Metal Strip 1206 3m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount Metal Strip Resistor, 0.003Ohm, 1%, 1206; Resistance Vishay Res, Metal Strip, 0.003Ohm, 1%, 1206; Resistance Vishay
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 0.5000 watts 4 watts 0.5000 watts 0.5000 watts 0.2500 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details