Vishay Precision Group Chip Resistor - Surface Mount WSL12063L000FEA

Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLC-.003DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.003DKR-ND
Chip Resistor - Surface Mount WSLC-.003DKR-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.003CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.003CT-ND
Chip Resistor - Surface Mount WSLC-.003CT-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.003TR-ND
Chip Resistor - Surface Mount WSLC-.003TR-ND
3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12063L000FEA
939078-WSL12063L000FEA
Chip Resistor - Surface Mount - WSL12063L000FEA 939078-WSL12063L000FEA
Manufacturer: Vishay Win Source Part Number: 939078-WSL12063L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.003TR, WSLC-.003DKR, WSLC-.003CT

Manufacturer: Vishay
Win Source Part Number: 939078-WSL12063L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 3 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLC-.003TR, WSLC-.003DKR, WSLC-.003CT

Buy Now Datasheet
0.003 Ohm 4W Resistor - 52-WSL12063L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 Ohm 4W Resistor
52-WSL12063L000FEA
0.003 Ohm 4W Resistor 52-WSL12063L000FEA
0.003 Ohm 1% 1/4W 1206 Metal Strip Chip Resistor Product overview: WSL12063L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12063L000FEA can be used for catalog matching and distributor lookup.

0.003 Ohm 1% 1/4W 1206 Metal Strip Chip Resistor Product overview: WSL12063L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12063L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .003 OHM 1/4W 1% 1206 SMD - WSL12063L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .003 OHM 1/4W 1% 1206 SMD
WSL12063L000FEA
RES .003 OHM 1/4W 1% 1206 SMD WSL12063L000FEA
RES .003ohm 1/4W 1% 1206 SMD

RES .003ohm 1/4W 1% 1206 SMD

Supplier's Site
Current Sense Resistor, 0.003 Ohm, 250 Mw,1%; Resistance Vishay - 77R9855 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.003 Ohm, 250 Mw,1%; Resistance Vishay
77R9855
Current Sense Resistor, 0.003 Ohm, 250 Mw,1%; Resistance Vishay 77R9855
CURRENT SENSE RESISTOR, 0.003 OHM, 250 MW,1%; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.003 OHM, 250 MW,1%; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.003Ohm, 1%, 1206, Full Reel; Resistance Vishay - 18X4710 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.003Ohm, 1%, 1206, Full Reel; Resistance Vishay
18X4710
Metal Strip Resistor, 0.003Ohm, 1%, 1206, Full Reel; Resistance Vishay 18X4710
METAL STRIP RESISTOR, 0.003OHM, 1%, 1206, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.003OHM, 1%, 1206, FULL REEL; Resistance:0.003ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL12063L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12063L000FEA
Chip Resistor - Surface Mount WSL12063L000FEA
RES 0.003 OHM 1% 1/4W 1206

RES 0.003 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLC-.003DKR-ND 939078-WSL12063L000FEA 52-WSL12063L000FEA WSL12063L000FEA 77R9855 18X4710 WSL12063L000FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL12063L000FEA 0.003 Ohm 4W Resistor RES .003 OHM 1/4W 1% 1206 SMD Current Sense Resistor, 0.003 Ohm, 250 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.003Ohm, 1%, 1206, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details