Vishay Intertechnology, Inc. Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R WSL12062L800FEA

Description
Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R - WSL12062L800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R
WSL12062L800FEA
Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R WSL12062L800FEA
Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R

Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L800FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L800FEA-ND
Chip Resistor - Surface Mount WSL12062L800FEA-ND
2.8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.8 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12062L800FEA WSL12062L800FEA-ND
Product Name Res Metal Strip 1206 2.8m Ohm 1% 1/4W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details