Vishay Intertechnology, Inc. Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL12062L500FEK18

Description
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk - WSL12062L500FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk
WSL12062L500FEK18
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk WSL12062L500FEK18
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L500FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L500FEK18-ND
Chip Resistor - Surface Mount WSL12062L500FEK18-ND
2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12062L500FEK18 WSL12062L500FEK18-ND
Product Name Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details