Vishay Intertechnology, Inc. Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk WSL12062L500FEK

Description
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk - WSL12062L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk
WSL12062L500FEK
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk WSL12062L500FEK
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk

Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L500FEK-ND
Chip Resistor - Surface Mount WSL12062L500FEK-ND
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12062L500FEK WSL12062L500FEK-ND
Product Name Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details