Vishay Intertechnology, Inc. Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL12062L500FEA18

Description
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R - WSL12062L500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R
WSL12062L500FEA18
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R WSL12062L500FEA18
Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L500FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L500FEA18-ND
Chip Resistor - Surface Mount WSL12062L500FEA18-ND
2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12062L500FEA18 WSL12062L500FEA18-ND
Product Name Res Metal Strip 1206 2.5m Ohm 1% 1/2W ¦275ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 275 ±ppm/°C 275 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details